Vishay Intertechnology, Inc. Tantalum Capacitors 195D686X9016R2T

Description
68µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric)
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 195D686X9016R2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
195D686X9016R2T-ND
Tantalum Capacitors 195D686X9016R2T-ND
68µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric)

68µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric)

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 195D686X9016R2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
195D686X9016R2T
Capacitors - Tantalum Capacitors 195D686X9016R2T
CAP TANT 68UF 10% 16V 2824

CAP TANT 68UF 10% 16V 2824

Supplier's Site
Tantalum Capacitors - 195D686X9016R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D686X9016R2T
Tantalum Capacitors 195D686X9016R2T
CAP TANT 68UF 10% 16V 2824

CAP TANT 68UF 10% 16V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 195D686X9016R2T-ND 195D686X9016R2T 195D686X9016R2T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 105SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details