Manufacturer: Vishay Sprague
Win Source Part Number: 760754-195D476X0020R
Series: TANTAMOUNT, 195D
Packaging: Reel package
Type: Conformal Coated
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2824 (7260 Metric)
Mounting: SMD
Capacitance: 47μF
Tolerance: ±20%
Manufacturer Size Code: R
Family Name: 195D
Categories: Capacitors
Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
Height - Seated (Maximum): 0.150" (3.80mm)
Voltage Rating DC: 20V
Alternative Parts (Cross-Reference): 195D476X0020R8T; 195D476X0020R4T; 195D476X0020R8W;
Introduction Date: July 03, 2007
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Tantalum Cap 47uF 20V 20% 2824 SMD 125C Product overview: 195D476X0020R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D476X0020R2T can be used for catalog matching and distributor lookup.
47µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric)
CAP TANT 47UF 20% 20V 2824
CAP TANT 47UF 20% 20V 2824
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 760754-195D476X0020R2T | 59-195D476X0020R2T | 195D476X0020R2T-ND | 195D476X0020R2T | 195D476X0020R2T |
| Product Name | Tantalum Capacitors - 195D476X0020R2T | SMD 47uF 20V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 20 volts | 20 volts | 20 volts |