Vishay Intertechnology, Inc. Tantalum Capacitors 195D336X0016Z2T

Description
33µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric)
Request a Quote
Description
33µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 195D336X0016Z2T is a tantalum capacitor with a capacitance of 33 µF and a voltage rating of 16 V. It features a capacitance tolerance of ±20% and is packaged in a standard tape and reel format suitable for automated assembly. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. It is constructed with 100% tin terminations and is halogen-free, aligning with environmental compliance standards. The device is categorized under Moisture Sensitivity Level 2a, indicating moderate sensitivity to moisture. This capacitor is suitable for applications requiring reliable performance in compact designs.

Datasheet Summary
Powered by GS/AI

The 195D336X0016Z2T is a tantalum capacitor with a capacitance of 33 µF and a voltage rating of 16 V. It features a capacitance tolerance of ±20% and is packaged in a standard tape and reel format suitable for automated assembly. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. It is constructed with 100% tin terminations and is halogen-free, aligning with environmental compliance standards. The device is categorized under Moisture Sensitivity Level 2a, indicating moderate sensitivity to moisture. This capacitor is suitable for applications requiring reliable performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 195D336X0016Z2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
195D336X0016Z2T-ND
Tantalum Capacitors 195D336X0016Z2T-ND
33µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric)

33µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric)

Buy Now Datasheet
Tantalum Capacitors - 195D336X0016Z2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D336X0016Z2T
Tantalum Capacitors 195D336X0016Z2T
CAP TANT 33UF 20% 16V 2910

CAP TANT 33UF 20% 16V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 195D336X0016Z2T-ND 195D336X0016Z2T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 334SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers