Vishay Intertechnology, Inc. Tantalum Capacitors 195D334X0035C4T

Description
0.33µF Conformal Coated Tantalum Capacitors 35V 0905 (2114 Metric)
Request a Quote
Description
0.33µF Conformal Coated Tantalum Capacitors 35V 0905 (2114 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 195D334X0035C4T is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.33 OºF with a voltage rating of 35 V. It has a capacitance tolerance of ±20%, making it suitable for applications requiring moderate precision. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is necessary above 85 °C. This component is packaged in tape and reel format, complying with EIA-481 standards, which facilitates automated assembly processes. The terminations are made of 100% tin, ensuring compatibility with lead-free soldering processes. The capacitor is also halogen-free, aligning with environmental compliance standards. Engineers considering this capacitor should note its moisture sensitivity level of 2a, which indicates a moderate sensitivity to moisture during handling and storage. Overall, the 195D334X0035C4T is a reliable choice for applications requiring stable performance in a compact form factor.

Datasheet Summary
Powered by GS/AI

The 195D334X0035C4T is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.33 OºF with a voltage rating of 35 V. It has a capacitance tolerance of ±20%, making it suitable for applications requiring moderate precision. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is necessary above 85 °C. This component is packaged in tape and reel format, complying with EIA-481 standards, which facilitates automated assembly processes. The terminations are made of 100% tin, ensuring compatibility with lead-free soldering processes. The capacitor is also halogen-free, aligning with environmental compliance standards. Engineers considering this capacitor should note its moisture sensitivity level of 2a, which indicates a moderate sensitivity to moisture during handling and storage. Overall, the 195D334X0035C4T is a reliable choice for applications requiring stable performance in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 195D334X0035C4T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
195D334X0035C4T-ND
Tantalum Capacitors 195D334X0035C4T-ND
0.33µF Conformal Coated Tantalum Capacitors 35V 0905 (2114 Metric)

0.33µF Conformal Coated Tantalum Capacitors 35V 0905 (2114 Metric)

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 195D334X0035C4T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
195D334X0035C4T
Capacitors - Tantalum Capacitors 195D334X0035C4T
CAP TANT 0.33UF 20% 35V 0905

CAP TANT 0.33UF 20% 35V 0905

Supplier's Site
Tantalum Capacitors - 195D334X0035C4T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D334X0035C4T
Tantalum Capacitors 195D334X0035C4T
CAP TANT 0.33UF 20% 35V 0905

CAP TANT 0.33UF 20% 35V 0905

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 195D334X0035C4T-ND 195D334X0035C4T 195D334X0035C4T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Film Paper Film Capacitors - 334K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers