Vishay Intertechnology, Inc. SMD 22uF 20V Capacitor 195D226X9020Z2T

Description
Tantalum Capacitor 22uF 20V 10% SMD 125C Product overview: 195D226X9020Z2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D226X9020Z2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 22uF 20V 10% SMD 125C Product overview: 195D226X9020Z2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D226X9020Z2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 20V Capacitor
59-195D226X9020Z2T
SMD 22uF 20V Capacitor 59-195D226X9020Z2T
Tantalum Capacitor 22uF 20V 10% SMD 125C Product overview: 195D226X9020Z2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D226X9020Z2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 22uF 20V 10% SMD 125C Product overview: 195D226X9020Z2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D226X9020Z2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 195D226X9020Z2T - 854271-195D226X9020Z2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 195D226X9020Z2T
854271-195D226X9020Z2T
Tantalum Capacitors - 195D226X9020Z2T 854271-195D226X9020Z2T
Manufacturer: Vishay Win Source Part Number: 854271-195D226X9020Z 2T Series: TANTAMOUNT®, 195D Features: 22 µF Tantalum Capacitors 20 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050 Other Part Number: 718-195D226X9020Z2TT R, 718-195D226X9020Z2TD KR, 195D226X9020Z2T-ND, 718-195D226X9020Z2TC T

Manufacturer: Vishay
Win Source Part Number: 854271-195D226X9020Z2T
Series: TANTAMOUNT®, 195D
Features: 22 µF Tantalum Capacitors 20 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050
Other Part Number: 718-195D226X9020Z2TTR, 718-195D226X9020Z2TDKR, 195D226X9020Z2T-ND, 718-195D226X9020Z2TCT

Buy Now Datasheet
Tantalum Capacitors - 718-195D226X9020Z2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-195D226X9020Z2TTR-ND
Tantalum Capacitors 718-195D226X9020Z2TTR-ND
22µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric)

22µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric)

Buy Now Datasheet
Tantalum Capacitors - 718-195D226X9020Z2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-195D226X9020Z2TDKR-ND
Tantalum Capacitors 718-195D226X9020Z2TDKR-ND
22µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric)

22µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric)

Buy Now Datasheet
Tantalum Capacitors - 718-195D226X9020Z2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-195D226X9020Z2TCT-ND
Tantalum Capacitors 718-195D226X9020Z2TCT-ND
22µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric)

22µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric)

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 195D226X9020Z2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
195D226X9020Z2T
Capacitors - Tantalum Capacitors 195D226X9020Z2T
CAP TANT 22UF 10% 20V 2910

CAP TANT 22UF 10% 20V 2910

Supplier's Site
Tantalum Capacitors - 195D226X9020Z2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D226X9020Z2T
Tantalum Capacitors 195D226X9020Z2T
CAP TANT 22UF 10% 20V 2910

CAP TANT 22UF 10% 20V 2910

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-195D226X9020Z2T 854271-195D226X9020Z2T 718-195D226X9020Z2TTR-ND 718-195D226X9020Z2TDKR-ND 195D226X9020Z2T 195D226X9020Z2T
Product Name SMD 22uF 20V Capacitor Tantalum Capacitors - 195D226X9020Z2T Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 380LX101M450H032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details