Vishay Intertechnology, Inc. Tantalum Capacitors 195D226X9015G2T

Description
22µF Conformal Coated Tantalum Capacitors 15V 2810 (7026 Metric)
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 15V 2810 (7026 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 195D226X9015G2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
195D226X9015G2T-ND
Tantalum Capacitors 195D226X9015G2T-ND
22µF Conformal Coated Tantalum Capacitors 15V 2810 (7026 Metric)

22µF Conformal Coated Tantalum Capacitors 15V 2810 (7026 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 15V Capacitor
59-195D226X9015G2T
22UF 15V Capacitor 59-195D226X9015G2T
CAP TANT 22UF 10% 15V 2810 Product overview: 195D226X9015G2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 15V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 15V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D226X9015G2T can be used for catalog matching and distributor lookup.

CAP TANT 22UF 10% 15V 2810 Product overview: 195D226X9015G2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 15V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 15V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D226X9015G2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 195D226X9015G2T - 1001891-195D226X9015G2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 195D226X9015G2T
1001891-195D226X9015G2T
Tantalum Capacitors - 195D226X9015G2T 1001891-195D226X9015G2T
Manufacturer: Vishay Win Source Part Number: 1001891-195D226X9015 G2T Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 15V Height - Seated (Max): 0.110" (2.80mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±10% Manufacturer Size Code: G Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.276" L x 0.102" W (7.00mm x 2.60mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1001891-195D226X9015G2T
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 15V
Height - Seated (Max): 0.110" (2.80mm)
Mounting: SMD (SMT)
Capacitance: 22μF
Tolerance: ±10%
Manufacturer Size Code: G
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.276" L x 0.102" W (7.00mm x 2.60mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 195D226X9015G2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D226X9015G2T
Tantalum Capacitors 195D226X9015G2T
CAP TANT 22UF 10% 15V 2810

CAP TANT 22UF 10% 15V 2810

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 195D226X9015G2T-ND 59-195D226X9015G2T 1001891-195D226X9015G2T 195D226X9015G2T
Product Name Tantalum Capacitors 22UF 15V Capacitor Tantalum Capacitors - 195D226X9015G2T Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details