Vishay Intertechnology, Inc. Tantalum Capacitors 195D226X9010Y2T

Description
22µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric)
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 195D226X9010Y2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
195D226X9010Y2T-ND
Tantalum Capacitors 195D226X9010Y2T-ND
22µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric)

22µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric)

Buy Now Datasheet
Tantalum Capacitors - 195D226X9010Y2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D226X9010Y2T
Tantalum Capacitors 195D226X9010Y2T
CAP TANT 22UF 10% 10V 2910

CAP TANT 22UF 10% 10V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 195D226X9010Y2T-ND 195D226X9010Y2T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 205K100CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers