The 195D226X9004X2T is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22 µF and a voltage rating of 4 V. It has a capacitance tolerance of ±10% and is packaged in a standard tape and reel format suitable for automated assembly. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. It is compliant with RoHS standards, with terminations made of 100% tin. The device is designed for applications requiring reliable performance in compact electronic circuits. Its moisture sensitivity level is rated at 2a, indicating moderate sensitivity to moisture during soldering processes. This capacitor is suitable for various applications in consumer electronics, telecommunications, and industrial equipment.
22µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric)
CAP TANT 22UF 10% 4V 2910
CAP TANT 22UF 10% 4V 2910
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 195D226X9004X2T-ND | 195D226X9004X2T | 195D226X9004X2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |