Vishay Intertechnology, Inc. Tantalum Capacitors 195D226X0016Z2W

Description
22µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric)
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 195D226X0016Z2W-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
195D226X0016Z2W-ND
Tantalum Capacitors 195D226X0016Z2W-ND
22µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric)

22µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric)

Buy Now Datasheet
Tantalum Capacitors - 195D226X0016Z2W - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D226X0016Z2W
Tantalum Capacitors 195D226X0016Z2W
CAP TANT 22UF 20% 16V 2910

CAP TANT 22UF 20% 16V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 195D226X0016Z2W-ND 195D226X0016Z2W
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details