The 195D225X9020S2T is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2 OºF with a tolerance of ±10%. It has a voltage rating of 20 V and is packaged in a standard 1507 case size. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. It is moisture sensitivity level 2a and is compliant with RoHS standards, with terminations available in 100% tin. This component is suitable for applications requiring reliable performance in compact electronic designs.
2.2µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric)
2.2µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric)
2.2µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric)
CAP TANT 2.2UF 10% 20V 1507
CAP TANT 2.2UF 10% 20V 1507
| DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-195D225X9020S2TTR-ND | 718-195D225X9020S2TDKR-ND | 195D225X9020S2T | 195D225X9020S2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |