The 195D225X9010S2T is a tantalum capacitor with a capacitance of 2.2 µF and a voltage rating of 10 V. It features a capacitance tolerance of ±10% and is packaged in a standard tape and reel format for ease of handling and assembly. The operating temperature range for this capacitor is from -55 °C to +125 °C, with voltage derating required above 85 °C. This component is suitable for applications requiring reliable performance in a compact size, with a moisture sensitivity level of 2a. The capacitor is compliant with RoHS standards when specified with 100% tin terminations. It is designed to meet various mechanical performance criteria, including resistance to solder heat and vibration, ensuring durability in demanding environments. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in terms of capacitance, voltage rating, and environmental compliance.
2.2µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric)
CAP TANT 2.2UF 10% 10V 1507
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 195D225X9010S2T-ND | 195D225X9010S2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 2.2 microF | 2.2 microF |