Vishay Intertechnology, Inc. Tantalum Capacitors 195D225X5004S2T

Description
2.2µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric)
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 195D225X5004S2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
195D225X5004S2T-ND
Tantalum Capacitors 195D225X5004S2T-ND
2.2µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric)

2.2µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric)

Buy Now Datasheet
Tantalum Capacitors - 195D225X5004S2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D225X5004S2T
Tantalum Capacitors 195D225X5004S2T
CAP TANT 2.2UF 5% 4V 1507

CAP TANT 2.2UF 5% 4V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 195D225X5004S2T-ND 195D225X5004S2T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TAC225K025P02-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details