Vishay Precision Group SMD 150uF 10V Capacitor 195D157X9010R2T

Description
150uF 10V Tantalum Cap, 2824 SMD, 10% Tol, 125°C Product overview: 195D157X9010R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D157X9010R2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150uF 10V Tantalum Cap, 2824 SMD, 10% Tol, 125°C Product overview: 195D157X9010R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D157X9010R2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150uF 10V Capacitor
59-195D157X9010R2T
SMD 150uF 10V Capacitor 59-195D157X9010R2T
150uF 10V Tantalum Cap, 2824 SMD, 10% Tol, 125°C Product overview: 195D157X9010R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D157X9010R2T can be used for catalog matching and distributor lookup.

150uF 10V Tantalum Cap, 2824 SMD, 10% Tol, 125°C Product overview: 195D157X9010R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D157X9010R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 195D157X9010R2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
195D157X9010R2T-ND
Tantalum Capacitors 195D157X9010R2T-ND
150µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric)

150µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric)

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1338686-195D157X9010R2T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1338686-195D157X9010R2T
Capacitors - Tantalum Capacitors 1338686-195D157X9010R2T
Win Source Part Number: 1338686-195D157X9010 R2T Category: Capacitors - Tantalum Capacitors Series: TANTAMOUNT®, 195D Type: Conformal Coated Features: General Purpose Package: Tape & Reel Size / Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) Height - Seated (Max): 0.150" (3.80mm) Standard Package: 600 Capacitance: 150 µF Tolerance: ±10% Voltage - Rated: 10 V Manufacturer Size Code: R Mounting Type: Surface Mount Package / Case: 2824 (7260 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague

Win Source Part Number: 1338686-195D157X9010R2T
Category: Capacitors - Tantalum Capacitors
Series: TANTAMOUNT®, 195D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel
Size / Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
Height - Seated (Max): 0.150" (3.80mm)
Standard Package: 600
Capacitance: 150 µF
Tolerance: ±10%
Voltage - Rated: 10 V
Manufacturer Size Code: R
Mounting Type: Surface Mount
Package / Case: 2824 (7260 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague

Buy Now Datasheet
Tantalum Capacitors - 195D157X9010R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D157X9010R2T
Tantalum Capacitors 195D157X9010R2T
CAP TANT 150UF 10% 10V 2824

CAP TANT 150UF 10% 10V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 195D157X9010R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
195D157X9010R2T
Capacitors - Tantalum Capacitors 195D157X9010R2T
CAP TANT 150UF 10% 10V 2824

CAP TANT 150UF 10% 10V 2824

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-195D157X9010R2T 195D157X9010R2T-ND 1338686-195D157X9010R2T 195D157X9010R2T 195D157X9010R2T
Product Name SMD 150uF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers