Vishay Intertechnology, Inc. Tantalum Capacitors 195D107X9004Z2T

Description
100µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric)
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 195D107X9004Z2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
195D107X9004Z2T-ND
Tantalum Capacitors 195D107X9004Z2T-ND
100µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric)

100µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric)

Buy Now Datasheet
Tantalum Capacitors - 195D107X9004Z2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D107X9004Z2T
Tantalum Capacitors 195D107X9004Z2T
CAP TANT 100UF 10% 4V 2910

CAP TANT 100UF 10% 4V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 195D107X9004Z2T-ND 195D107X9004Z2T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701266 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details