Vishay Intertechnology, Inc. Tantalum Capacitors 195D107X06R3Z2T

Description
100µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric)
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 195D107X06R3Z2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
195D107X06R3Z2T-ND
Tantalum Capacitors 195D107X06R3Z2T-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric)

100µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric)

Buy Now Datasheet
Tantalum Capacitors - 195D107X06R3Z2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D107X06R3Z2T
Tantalum Capacitors 195D107X06R3Z2T
CAP TANT 100UF 20% 6.3V 2910

CAP TANT 100UF 20% 6.3V 2910

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 195D107X06R3Z2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
195D107X06R3Z2T
Capacitors - Tantalum Capacitors 195D107X06R3Z2T
CAP TANT 100UF 20% 6.3V 2910

CAP TANT 100UF 20% 6.3V 2910

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 195D107X06R3Z2T-ND 195D107X06R3Z2T 195D107X06R3Z2T
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1701047 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C164M063DN1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers