Tantalum Capacitor 10uF 25V 10% SMD 125C Product overview: 195D106X9025Y2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D106X9025Y2T can be used for catalog matching and distributor lookup.
10µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric)
10µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric)
10µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric)
TANTALUM CAPACITOR, 10UF, 25V, 7227 10%; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2910 [7227 Metric]; Capacitance Tolerance:± 10%; ESR:-; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:-; Qualification:- RoHS Compliant: Yes
CAP TANT 10UF 10% 25V 2910
CAP TANT 10UF 10% 25V 2910
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-195D106X9025Y2T | 718-1953-2-ND | 718-1953-6-ND | 52F4555 | 195D106X9025Y2T | 195D106X9025Y2T |
| Product Name | SMD 10uF 25V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 10Uf, 25V, 7227 10%; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |