Vishay Intertechnology, Inc. Tantalum Capacitors 195D106X0035Z2W

Description
10µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric)
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 195D106X0035Z2W-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
195D106X0035Z2W-ND
Tantalum Capacitors 195D106X0035Z2W-ND
10µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric)

10µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric)

Buy Now Datasheet
Tantalum Capacitors - 195D106X0035Z2W - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D106X0035Z2W
Tantalum Capacitors 195D106X0035Z2W
CAP TANT 10UF 20% 35V 2910

CAP TANT 10UF 20% 35V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 195D106X0035Z2W-ND 195D106X0035Z2W
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details