Vishay Intertechnology, Inc. Tantalum Capacitors 195D105X9035S4B

Description
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric)
Request a Quote
Description
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor with part number 195D105X9035S4B from Lingto Electronic Limited features a capacitance of 1 OºF and a voltage rating of 35 V. It has a capacitance tolerance of ±10% and is packaged in a standard 1507 case size. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor is compliant with RoHS standards and is available with 100% tin terminations. It is suitable for applications requiring reliable performance in compact designs. The product is also halogen-free, making it a suitable choice for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor with part number 195D105X9035S4B from Lingto Electronic Limited features a capacitance of 1 OºF and a voltage rating of 35 V. It has a capacitance tolerance of ±10% and is packaged in a standard 1507 case size. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor is compliant with RoHS standards and is available with 100% tin terminations. It is suitable for applications requiring reliable performance in compact designs. The product is also halogen-free, making it a suitable choice for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 195D105X9035S4B-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
195D105X9035S4B-ND
Tantalum Capacitors 195D105X9035S4B-ND
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric)

1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric)

Buy Now Datasheet
Tantalum Capacitors - 195D105X9035S4B - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D105X9035S4B
Tantalum Capacitors 195D105X9035S4B
CAP TANT 1UF 10% 35V 1507

CAP TANT 1UF 10% 35V 1507

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 195D105X9035S4B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
195D105X9035S4B
Capacitors - Tantalum Capacitors 195D105X9035S4B
CAP TANT 1UF 10% 35V 1507

CAP TANT 1UF 10% 35V 1507

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 195D105X9035S4B-ND 195D105X9035S4B 195D105X9035S4B
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details