Vishay Precision Group Counting Dial, 15 Turn, 6Mm; No. Of Turns Vishay 18B11B10.

Description
COUNTING DIAL, 15 TURN, 6MM; No. of Turns:15Turns; Shaft Diameter:6mm; Dial Composition:Satin Chrome; Product Range:18 Series RoHS Compliant: Yes
Datasheet
Description
COUNTING DIAL, 15 TURN, 6MM; No. of Turns:15Turns; Shaft Diameter:6mm; Dial Composition:Satin Chrome; Product Range:18 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counting Dial, 15 Turn, 6Mm; No. Of Turns Vishay - 84Y6770 - Newark, An Avnet Company
Chicago, IL, United States
Counting Dial, 15 Turn, 6Mm; No. Of Turns Vishay
84Y6770
Counting Dial, 15 Turn, 6Mm; No. Of Turns Vishay 84Y6770
COUNTING DIAL, 15 TURN, 6MM; No. of Turns:15Turns; Shaft Diameter:6mm; Dial Composition:Satin Chrome; Product Range:18 Series RoHS Compliant: Yes

COUNTING DIAL, 15 TURN, 6MM; No. of Turns:15Turns; Shaft Diameter:6mm; Dial Composition:Satin Chrome; Product Range:18 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84Y6770
Product Name Counting Dial, 15 Turn, 6Mm; No. Of Turns Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details