Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
THYRISTORS
VISHAY INTERTECHNOLOGY, INC.
180RKI80PBF -- THYRISTORS
Vishay Intertechnology, Inc.
Thyristors
180RKI80PBF
Description
Thyristor,180RKI80 285A 800V
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Thyristor,180RKI80 285A 800V
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
3575103
Thyristors
3575103
Thyristor,180RKI80 285A 800V
Thyristor,180RKI80 285A 800V
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1695888
Thyristors
1695888
Thyristor,180RKI80 285A 800V
Thyristor,180RKI80 285A 800V
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Thyristors
Product Number
3575103
Product Name
Thyristors
Thyristor Type
Scr
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
SCRs
T2160N28TOF VT
View Details
Sensata Technologies
Thyristor Diode Module, 600V, 90A; Scr Module Type Sensata/crydom
F1892DH600
Specs
Thyristor Type
SCR
Standards and Certifications
RoHS
View Details
2
suppliers
RS Components, Ltd.
Thyristors
2104945
Specs
Thyristor Type
Scr
Pin Count
7
Standards and Certifications
RoHS
View Details
Rochester Electronics
Triacs - AC12FGM-AZ
AC12FGM-AZ
Specs
Thyristor Type
SCR; Triac
Package Type
Bulk
View Details