The Tantalum Capacitor part number 173D826X9015Y from Lingto Electronic Limited features a capacitance of 82 µF with a voltage rating of 15 V and a tolerance of ±10%. It operates effectively within a temperature range of -55 °C to +85 °C, with the capability to withstand temperatures up to +125 °C when voltage derating is applied. The capacitor is designed for high-performance applications in automotive, industrial, and commercial electronic equipment. It has a maximum dissipation factor of 10% at 120 Hz and +25 °C, and the DC leakage current is specified to not exceed 0.5 µA at +25 °C. The component is available with axial through-hole terminations and is RoHS-compliant, making it suitable for environmentally conscious designs. The capacitor's construction includes a precision molded case, ensuring reliability and ease of identification with a tapered end for the positive terminal.
82µF Molded Tantalum Capacitors 15V Axial
Capacitor,82uF,15VDC
CAP TANT 82UF 10% 15V AXIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 173D826X9015Y-ND | 49C4964 | 173D826X9015Y |
| Product Name | Tantalum Capacitors | Capacitor,82Uf,15Vdc,10-% Tol,10+% Tol Vishay | Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 82 microF | 82 microF |