6.8µF Molded Tantalum Capacitors 6V Axial
CAP TANT 6.8UF 10% 6V AXIAL
CAP TANT 6.8UF 10% 6V AXIAL
Capacitor,6.8uF,6VDC
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D685X9006VW-ND | 173D685X9006VW | 173D685X9006VW | 09C2856 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,6.8Uf,6Vdc,10-% Tol,10+% Tol Vishay |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | |
| Capacitance Tolerance | 10 (+/- %) |