6.8µF Molded Tantalum Capacitors 4V Axial
CAP TANT 6.8UF 10% 4V AXIAL
Capacitor,6.8uF,4VDC
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 173D685X9004UW-ND | 173D685X9004UW | 09C2853 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,6.8Uf,4Vdc,10-% Tol,10+% Tol Vishay |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 6.8 microF | 6.8 microF |