6.8µF Molded Tantalum Capacitors 10V Axial
CAP TANT 6.8UF 20% 10V AXIAL
Capacitor,6.8uF,10VD
CAP TANT 6.8UF 20% 10V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D685X0010VW-ND | 173D685X0010VW | 09C2838 | 173D685X0010VW |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,6.8Uf,10Vdc,20-% Tol,20+% Tol Vishay | Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | |
| Capacitance Tolerance | 20 (+/- %) |