0.68µF Molded Tantalum Capacitors 35V Axial
CAP TANT 0.68UF 10% 35V AXIAL
CAP TANT 0.68UF 10% 35V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 173D684X9035VWE3-ND | 173D684X9035VWE3 | 173D684X9035VWE3 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF |
| Capacitance Tolerance | 10 (+/- %) |