0.68µF Molded Tantalum Capacitors 35V Axial
CAP TANT 0.68UF 20% 35V AXIAL
CAP TANT 0.68UF 20% 35V AXIAL
Capacitor,680nF,35VD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D684X0035V-ND | 173D684X0035V | 173D684X0035V | 09C2827 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor,680Nf,35Vdc,20-% Tol,20+% Tol Vishay |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | |
| Capacitance Tolerance | 20 (+/- %) |