5.6µF Molded Tantalum Capacitors 25V Axial
CAP TANT 5.6UF 10% 25V AXIAL
Capacitor,5.6uF,25VD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 173D565X9025WW-ND | 173D565X9025WW | 49C4956 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,5.6Uf,25Vdc,10-% Tol,10+% Tol Vishay |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 5.6 microF | 5.6 microF |