5.6µF Molded Tantalum Capacitors 15V Axial
Capacitor,5.6uF,15VD
CAP TANT 5.6UF 10% 15V AXIAL
CAP TANT 5.6UF 10% 15V AXIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D565X9015V-ND | 09C2812 | 173D565X9015V | 173D565X9015V |
| Product Name | Tantalum Capacitors | Capacitor,5.6Uf,15Vdc,10-% Tol,10+% Tol Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 5.6 microF | 5.6 microF | 5.6 microF | |
| Capacitance Tolerance | 10 (+/- %) |