5.6µF Molded Tantalum Capacitors 6V Axial
CAP TANT 5.6UF 10% 6V AXIAL
CAP TANT 5.6UF 10% 6V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 173D565X9006VW-ND | 173D565X9006VW | 173D565X9006VW |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 5.6 microF | 5.6 microF | 5.6 microF |
| Capacitance Tolerance | 10 (+/- %) |