The 173D565X0004U is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 5.6 µF with a voltage rating of 4 V DC. It has a capacitance tolerance of ±20% and is designed for operation within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. The capacitor is constructed with axial-leaded terminations and is available in a miniature molded case, which is flame retardant and made from thermosetting epoxy resin. The device is RoHS-compliant, ensuring it meets environmental standards. It is suitable for high-performance applications in automotive, industrial, and commercial electronic equipment. The maximum dissipation factor at +25 °C is specified at 8%, and the maximum DC leakage current is limited to 0.5 µA at +25 °C. This capacitor is intended for use in applications where reliability and performance are critical.
5.6µF Molded Tantalum Capacitors 4V Axial
CAP TANT 5.6UF 20% 4V AXIAL
CAP TANT 5.6UF 20% 4V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 173D565X0004U-ND | 173D565X0004U | 173D565X0004U |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 5.6 microF | 5.6 microF | 5.6 microF |
| Capacitance Tolerance | 20 (+/- %) |