Vishay Intertechnology, Inc. Tantalum Capacitors 173D476X9035Y

Description
47µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D476X9035Y-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D476X9035Y-ND
Tantalum Capacitors 173D476X9035Y-ND
47µF Molded Tantalum Capacitors 35V Axial

47µF Molded Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantalum Capacitor, 47Uf, 35V, Axial 10%, Full Reel; Capacitance Vishay - 08J0407 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 35V, Axial 10%, Full Reel; Capacitance Vishay
08J0407
Tantalum Capacitor, 47Uf, 35V, Axial 10%, Full Reel; Capacitance Vishay 08J0407
TANTALUM CAPACITOR, 47UF, 35V, AXIAL 10%, FULL REEL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:7.11mm RoHS Compliant: No

TANTALUM CAPACITOR, 47UF, 35V, AXIAL 10%, FULL REEL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:7.11mm RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 173D476X9035Y - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D476X9035Y
Tantalum Capacitors 173D476X9035Y
CAP TANT 47UF 10% 35V AXIAL

CAP TANT 47UF 10% 35V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D476X9035Y-ND 08J0407 173D476X9035Y
Product Name Tantalum Capacitors Tantalum Capacitor, 47Uf, 35V, Axial 10%, Full Reel; Capacitance Vishay Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Tantalum Capacitors - 1814727 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details