CAP TANT 47UF 10% 25V AXIAL Product overview: 173D476X9025YWE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D476X9025YWE3 can be used for catalog matching and distributor lookup.
47µF Molded Tantalum Capacitors 25V Axial
47µF Molded Tantalum Capacitors 25V Axial
CAP TANT 47UF 10% 25V AXIAL
CAP TANT 47UF 10% 25V AXIAL
TANTALUM CAPACITOR, 47UF, 25V, AXIAL 10%, FULL REEL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:7.11mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-173D476X9025YWE3 | 718-1428-2-ND | 173D476X9025YWE3 | 173D476X9025YWE3 | 16P0712 |
| Product Name | 47UF 25V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 25V, Axial 10%, Full Reel; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| WVDC | 25 volts | 25 volts | 25 volts |