Vishay Intertechnology, Inc. Tantalum Capacitors 173D476X9025Y

Description
47µF Molded Tantalum Capacitors 25V Axial
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 25V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D476X9025Y-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D476X9025Y-ND
Tantalum Capacitors 173D476X9025Y-ND
47µF Molded Tantalum Capacitors 25V Axial

47µF Molded Tantalum Capacitors 25V Axial

Buy Now Datasheet
Capacitor Tant, 47Uf, 25V, Axial 10%; Capacitance Vishay - 08J0406 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 25V, Axial 10%; Capacitance Vishay
08J0406
Capacitor Tant, 47Uf, 25V, Axial 10%; Capacitance Vishay 08J0406
CAPACITOR TANT, 47UF, 25V, AXIAL 10%; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CAPACITOR TANT, 47UF, 25V, AXIAL 10%; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 173D476X9025Y - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D476X9025Y
Tantalum Capacitors 173D476X9025Y
CAP TANT 47UF 10% 25V AXIAL

CAP TANT 47UF 10% 25V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D476X9025Y-ND 08J0406 173D476X9025Y
Product Name Tantalum Capacitors Capacitor Tant, 47Uf, 25V, Axial 10%; Capacitance Vishay Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers