47µF Molded Tantalum Capacitors 10V Axial
CAP TANT 47UF 10% 10V AXIAL
CAPACITOR TANT, 47UF, 10V, AXIAL 10%; Capacitance:47µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
CAP TANT 47UF 10% 10V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1429-2-ND | 173D476X9010XWE3 | 16P0706 | 173D476X9010XWE3 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 47Uf, 10V, Axial 10%; Capacitance Vishay | Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |