The 173D476X5035Y is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 47 OºF and a voltage rating of 35 V. It operates effectively within a temperature range of -55 °C to +85 °C, with the capability to withstand temperatures up to +125 °C when voltage derating is applied. The capacitor has a capacitance tolerance of ±5% and is designed for high-performance applications in automotive, industrial, and commercial electronic equipment. This model is characterized by its axial-leaded configuration, which allows for easy integration into various circuit designs. The capacitor is constructed with a molded case made of flame-retardant epoxy resin, ensuring durability and reliability. It is available with both tin/lead and 100% tin (RoHS-compliant) terminations, catering to different assembly requirements. The maximum dissipation factor at 120 Hz and +25 °C is specified, along with a maximum DC leakage current that adheres to standard ratings. Engineers considering this component should note its suitability for applications requiring stable performance under varying environmental conditions, as well as its compliance with RoHS standards for environmentally friendly designs.
47µF Molded Tantalum Capacitors 35V Axial
CAP TANT 47UF 5% 35V AXIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 173D476X5035Y-ND | 173D476X5035Y |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 47 microF | 47 microF |