Vishay Intertechnology, Inc. Tantalum Capacitors 173D476X5010X

Description
47µF Molded Tantalum Capacitors 10V Axial
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D476X5010X-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D476X5010X-ND
Tantalum Capacitors 173D476X5010X-ND
47µF Molded Tantalum Capacitors 10V Axial

47µF Molded Tantalum Capacitors 10V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 173D476X5010X - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D476X5010X
Capacitors - Tantalum Capacitors 173D476X5010X
CAP TANT 47UF 5% 10V AXIAL

CAP TANT 47UF 5% 10V AXIAL

Supplier's Site
Tantalum Capacitors - 173D476X5010X - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D476X5010X
Tantalum Capacitors 173D476X5010X
CAP TANT 47UF 5% 10V AXIAL

CAP TANT 47UF 5% 10V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D476X5010X-ND 173D476X5010X 173D476X5010X
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers