47µF Molded Tantalum Capacitors 25V Axial
CAP TANT 47UF 20% 25V AXIAL
Capacitor,47uF,25VDC
CAP TANT 47UF 20% 25V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D476X0025Y-ND | 173D476X0025Y | 09C2776 | 173D476X0025Y |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,47Uf,25Vdc,20-% Tol,20+% Tol Vishay | Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 20 (+/- %) |