4.7µF Molded Tantalum Capacitors 50V Axial
173D Series 4.7 uF 50 V ±10% Axial Solid Electrolyte Tantalum Capacitor
CAP TANT 4.7UF 10% 50V AXIAL
CAP TANT 4.7UF 10% 50V AXIAL
TANTALUM CAPACITOR, 4.7UF, 50V, AXIAL 10%; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
| DigiKey | Utmel Electronic Limited | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1430-2-ND | 874-173D475X9050XWE3 | 173D475X9050XWE3 | 173D475X9050XWE3 | 16P0682 |
| Product Name | Tantalum Capacitors | 173D Series 4.7 uF 50 V ±10% Axial Solid Electrolyte Tantalum Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 50V, Axial 10%; Capacitance Vishay |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |