4.7µF Molded Tantalum Capacitors 6V Axial
CAP TANT 4.7UF 20% 6V AXIAL
Capacitor,4.7uF,6VDC
CAP TANT 4.7UF 20% 6V AXIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D475X0006U-ND | 173D475X0006U | 09C2730 | 173D475X0006U |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,4.7Uf,6Vdc,20-% Tol,20+% Tol Vishay | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | |
| Capacitance Tolerance | 20 (+/- %) |