Vishay Intertechnology, Inc. Tantalum Capacitors 173D474X9050VWE3

Description
0.47µF Molded Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1412-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1412-2-ND
Tantalum Capacitors 718-1412-2-ND
0.47µF Molded Tantalum Capacitors 50V Axial

0.47µF Molded Tantalum Capacitors 50V Axial

Buy Now Datasheet
Tantalum Capacitor, 0.47Uf, 50V, Axial 10%; Capacitance Vishay - 16P0638 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.47Uf, 50V, Axial 10%; Capacitance Vishay
16P0638
Tantalum Capacitor, 0.47Uf, 50V, Axial 10%; Capacitance Vishay 16P0638
TANTALUM CAPACITOR, 0.47UF, 50V, AXIAL 10%; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.47UF, 50V, AXIAL 10%; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 173D474X9050VWE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D474X9050VWE3
Capacitors - Tantalum Capacitors 173D474X9050VWE3
CAP TANT 0.47UF 10% 50V AXIAL

CAP TANT 0.47UF 10% 50V AXIAL

Supplier's Site
Tantalum Capacitors - 173D474X9050VWE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D474X9050VWE3
Tantalum Capacitors 173D474X9050VWE3
CAP TANT 0.47UF 10% 50V AXIAL

CAP TANT 0.47UF 10% 50V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1412-2-ND 16P0638 173D474X9050VWE3 173D474X9050VWE3
Product Name Tantalum Capacitors Tantalum Capacitor, 0.47Uf, 50V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814775 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TDL106M025S1C-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers