Vishay Intertechnology, Inc. Tantalum Capacitors 173D474X9050V

Description
0.47µF Molded Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D474X9050V-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D474X9050V-ND
Tantalum Capacitors 173D474X9050V-ND
0.47µF Molded Tantalum Capacitors 50V Axial

0.47µF Molded Tantalum Capacitors 50V Axial

Buy Now Datasheet
Capacitor Tant, 0.47Uf, 50V, Axial 10%; Capacitance Vishay - 81F1843 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.47Uf, 50V, Axial 10%; Capacitance Vishay
81F1843
Capacitor Tant, 0.47Uf, 50V, Axial 10%; Capacitance Vishay 81F1843
CAPACITOR TANT, 0.47UF, 50V, AXIAL 10%; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage Rating:50V; Capacitor Terminals:Axial Leaded; Operating Temperature Range:-55°C to +85°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: No

CAPACITOR TANT, 0.47UF, 50V, AXIAL 10%; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage Rating:50V; Capacitor Terminals:Axial Leaded; Operating Temperature Range:-55°C to +85°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D474X9050V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D474X9050V
Capacitors - Tantalum Capacitors 173D474X9050V
CAP TANT 0.47UF 10% 50V AXIAL

CAP TANT 0.47UF 10% 50V AXIAL

Supplier's Site
Tantalum Capacitors - 173D474X9050V - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D474X9050V
Tantalum Capacitors 173D474X9050V
CAP TANT 0.47UF 10% 50V AXIAL

CAP TANT 0.47UF 10% 50V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 173D474X9050V-ND 81F1843 173D474X9050V 173D474X9050V
Product Name Tantalum Capacitors Capacitor Tant, 0.47Uf, 50V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details