Vishay Intertechnology, Inc. Tantalum Capacitors 173D396X5020Y

Description
39µF Molded Tantalum Capacitors 20V Axial
Request a Quote Datasheet
Description
39µF Molded Tantalum Capacitors 20V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D396X5020Y-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D396X5020Y-ND
Tantalum Capacitors 173D396X5020Y-ND
39µF Molded Tantalum Capacitors 20V Axial

39µF Molded Tantalum Capacitors 20V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D396X5020Y - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D396X5020Y
Tantalum Capacitors 173D396X5020Y
CAP TANT 39UF 5% 20V AXIAL

CAP TANT 39UF 5% 20V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D396X5020Y - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D396X5020Y
Capacitors - Tantalum Capacitors 173D396X5020Y
CAP TANT 39UF 5% 20V AXIAL

CAP TANT 39UF 5% 20V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D396X5020Y-ND 173D396X5020Y 173D396X5020Y
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 39 microF 39 microF 39 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details