3.9µF Molded Tantalum Capacitors 20V Axial
Capacitor,3.9uF,20VD
CAP TANT 3.9UF 10% 20V AXIAL
CAP TANT 3.9UF 10% 20V AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D395X9020VW-ND | 09C2703 | 173D395X9020VW | 173D395X9020VW |
| Product Name | Tantalum Capacitors | Capacitor,3.9Uf,20Vdc,10-% Tol,10+% Tol Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.9 microF | 3.9 microF | 3.9 microF | |
| Capacitance Tolerance | 10 (+/- %) |