Vishay Intertechnology, Inc. Tantalum Capacitors 173D337X9006Y

Description
330µF Molded Tantalum Capacitors 6V Axial
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D337X9006Y-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D337X9006Y-ND
Tantalum Capacitors 173D337X9006Y-ND
330µF Molded Tantalum Capacitors 6V Axial

330µF Molded Tantalum Capacitors 6V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D337X9006Y - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D337X9006Y
Tantalum Capacitors 173D337X9006Y
CAP TANT 330UF 10% 6V AXIAL

CAP TANT 330UF 10% 6V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 173D337X9006Y-ND 173D337X9006Y
Product Name Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details