Vishay Intertechnology, Inc. Tantalum Capacitors 173D336X9015X

Description
33µF Molded Tantalum Capacitors 15V Axial
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 15V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-173D336X9015XTB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-173D336X9015XTB-ND
Tantalum Capacitors 718-173D336X9015XTB-ND
33µF Molded Tantalum Capacitors 15V Axial

33µF Molded Tantalum Capacitors 15V Axial

Buy Now Datasheet
Tantalum Capacitors - 718-173D336X9015XCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-173D336X9015XCT-ND
Tantalum Capacitors 718-173D336X9015XCT-ND
33µF Molded Tantalum Capacitors 15V Axial

33µF Molded Tantalum Capacitors 15V Axial

Buy Now Datasheet
Capacitor Tant, 33Uf, 15V, Axial 10%, Full Reel; Capacitance Vishay - 81F1814 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 15V, Axial 10%, Full Reel; Capacitance Vishay
81F1814
Capacitor Tant, 33Uf, 15V, Axial 10%, Full Reel; Capacitance Vishay 81F1814
CAPACITOR TANT, 33UF, 15V, AXIAL 10%, FULL REEL; Capacitance:33µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: No

CAPACITOR TANT, 33UF, 15V, AXIAL 10%, FULL REEL; Capacitance:33µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 173D336X9015X - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D336X9015X
Tantalum Capacitors 173D336X9015X
CAP TANT 33UF 10% 15V AXIAL

CAP TANT 33UF 10% 15V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-173D336X9015XTB-ND 81F1814 173D336X9015X
Product Name Tantalum Capacitors Capacitor Tant, 33Uf, 15V, Axial 10%, Full Reel; Capacitance Vishay Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Tantalum Capacitors - 1814540 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101153U030AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers