Vishay Intertechnology, Inc. Tantalum Capacitors 173D336X9006WE3

Description
33µF Molded Tantalum Capacitors 6V Axial
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D336X9006WE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D336X9006WE3-ND
Tantalum Capacitors 173D336X9006WE3-ND
33µF Molded Tantalum Capacitors 6V Axial

33µF Molded Tantalum Capacitors 6V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 173D336X9006WE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D336X9006WE3
Capacitors - Tantalum Capacitors 173D336X9006WE3
CAP TANT 33UF 10% 6V AXIAL

CAP TANT 33UF 10% 6V AXIAL

Supplier's Site
Tantalum Capacitors - 173D336X9006WE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D336X9006WE3
Tantalum Capacitors 173D336X9006WE3
CAP TANT 33UF 10% 6V AXIAL

CAP TANT 33UF 10% 6V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D336X9006WE3-ND 173D336X9006WE3 173D336X9006WE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C163U040BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details