Vishay Intertechnology, Inc. Tantalum Capacitors 173D336X9006W

Description
33µF Molded Tantalum Capacitors 6V Axial
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D336X9006W-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D336X9006W-ND
Tantalum Capacitors 173D336X9006W-ND
33µF Molded Tantalum Capacitors 6V Axial

33µF Molded Tantalum Capacitors 6V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 173D336X9006W - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D336X9006W
Capacitors - Tantalum Capacitors 173D336X9006W
CAP TANT 33UF 10% 6V AXIAL

CAP TANT 33UF 10% 6V AXIAL

Supplier's Site
Tantalum Capacitors - 173D336X9006W - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D336X9006W
Tantalum Capacitors 173D336X9006W
CAP TANT 33UF 10% 6V AXIAL

CAP TANT 33UF 10% 6V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D336X9006W-ND 173D336X9006W 173D336X9006W
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details