33µF Molded Tantalum Capacitors 35V Axial
Capacitor,33uF,35VDC
CAP TANT 33UF 20% 35V AXIAL
CAP TANT 33UF 20% 35V AXIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D336X0035Y-ND | 09C2666 | 173D336X0035Y | 173D336X0035Y |
| Product Name | Tantalum Capacitors | Capacitor,33Uf,35Vdc,20-% Tol,20+% Tol Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | |
| Capacitance Tolerance | 20 (+/- %) |