Vishay Intertechnology, Inc. Tantalum Capacitors 173D336X0015XWE3

Description
33µF Molded Tantalum Capacitors 15V Axial
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 15V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D336X0015XWE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D336X0015XWE3-ND
Tantalum Capacitors 173D336X0015XWE3-ND
33µF Molded Tantalum Capacitors 15V Axial

33µF Molded Tantalum Capacitors 15V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D336X0015XWE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D336X0015XWE3
Tantalum Capacitors 173D336X0015XWE3
CAP TANT 33UF 20% 15V AXIAL

CAP TANT 33UF 20% 15V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 173D336X0015XWE3-ND 173D336X0015XWE3
Product Name Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Tantalum Capacitors - 1814575 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TDL476K035M1F-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers