3.3µF Molded Tantalum Capacitors 20V Axial
CAP TANT 3.3UF 10% 20V AXIAL
Capacitor,3.3uF,20VD
CAP TANT 3.3UF 10% 20V AXIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D335X9020VW-ND | 173D335X9020VW | 09C2652 | 173D335X9020VW |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,3.3Uf,20Vdc,10-% Tol,10+% Tol Vishay | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | |
| Capacitance Tolerance | 10 (+/- %) |